NPFC - MIL-PRF-32159

RESISTORS, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 9 September 2005
Status: inactive
Page Count: 35
scope:

This specification covers the general requirements for fixed, film, chip resistors primarily intended for incorporation into surface mount applications. This specification has three product levels, a space level "T" part number with 100 percent burn-in and screening, a high reliability 100 percent screened "M" part number level, and a part level "C" using the manufacturer's inspection system to validate conformance (see 1.2.1).

intended Use:

The chip resistors covered by this specification are military unique due to the fact that these devices must be able to operate satisfactorily in military systems under the following demanding... View More

Document History

January 20, 2023
RESISTOR, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, GENERAL SPECIFICATION FOR
Scope. This specification covers the general requirements for fixed, film, chip resistors primarily intended for incorporation into surface mount applications. This specification has three product...
January 20, 2023
RESISTOR, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, GENERAL SPECIFICATION FOR
A description is not available for this item.
August 18, 2017
RESISTOR, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, GENERAL SPECIFICATION FOR
This specification covers the general requirements for fixed, film, chip resistors primarily intended for incorporation into surface mount applications. This specification has three product levels, a...
February 21, 2013
RESISTORS, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, GENERAL SPECIFICATION FOR
The chip resistors covered by this specification are military unique due to the fact that these devices must be able to operate satisfactorily in military systems under the following demanding...
December 6, 2007
RESISTORS, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, GENERAL SPECIFICATION FOR
The chip resistors covered by this specification are military unique due to the fact that these devices must be able to operate satisfactorily in military systems under the following demanding...
MIL-PRF-32159
September 9, 2005
RESISTORS, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, GENERAL SPECIFICATION FOR
The chip resistors covered by this specification are military unique due to the fact that these devices must be able to operate satisfactorily in military systems under the following demanding...
May 27, 2005
RESISTORS, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, GENERAL SPECIFICATION FOR
The chip resistors covered by this specification are military unique due to the fact that these devices must be able to operate satisfactorily in military systems under the following demanding...
July 1, 2004
RESISTORS, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, GENERAL SPECIFICATION FOR
The chip resistors covered by this specification are military unique due to the fact that these devices must be able to operate satisfactorily in military systems under the following demanding...
July 1, 2004
RESISTORS, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, GENERAL SPECIFICATION FOR
A description is not available for this item.

References

Advertisement