DS/EN 61920

Infrared free air applications

active, Most Current
Buy Now
Organization: DS
Publication Date: 18 June 2004
Status: active
Page Count: 34
ICS Code (Other aspects related to EMC): 33.100.99
ICS Code (Optoelectronics. Laser equipment): 31.260
scope:

This International Standard describes the classification of IR devices into groups and classes in order to identify and clarify problems caused by mutual interference. Mutual interference is caused by the increasing parallel application of different infrared (IR) systems. Due to its physical characteristics, the possibility of local limitation is a special feature of IR radiation. In this standard, the wavelength range from 700 nm to 1 600 nm is considered. All systems based on free air application which intentionally or unintentionally use IR radiation in this range, are included. Products which unintentionally emit IR radiation, such as illumination equipment are not deemed to be IR application systems. They are, however, integrated into this standard in order to enable facility planners to take into consideration and to foresee provisions against disturbance of IR application systems by such unintentionally emitted radiation. The object of this standard is to prevent or at least to minimize mutual interference and to allow the coexistence of different IR products. It is intended to identify each IR product by its characteristics, according to the classification criteria.

Document History

DS/EN 61920
June 18, 2004
Infrared free air applications
This International Standard describes the classification of IR devices into groups and classes in order to identify and clarify problems caused by mutual interference. Mutual interference is caused...
August 14, 1998
Infrared transmission systems - Free air applications
This International Standard describes the classification of IR devices into groups and classes in order to identify and clarify problems caused by mutual interference. Mutual interference is caused...
Advertisement