ETSI - PRETS 300 679

Terminal Equipment (TE); Telephony for the Hearing Impaired; Electrical Coupling of Telephone Sets to Hearing Aids

inactive
Organization: ETSI
Publication Date: 1 January 1996
Status: inactive
Page Count: 16
scope:

This European Telecommunication Standard (ETS) specifies the electrical characteristics for the electrical coupling of the telephony function implemented in Terminal Equipment (TE) to hearing aids. It specifies the level and frequency response relative to the acoustic output at the earphone, and also the noise and maximum level.

This ETS applies to all apparatus that is capable of supporting telephony and can be connected to the Public Switched Telephone Network (PSTN) or Integrated Services Digital Network (ISDN), which are intended for direct application to the ear, using for example traditional handsets or operator's headsets, and which provide an electrical output port for the prime purpose of coupling electrically to a hearing aid. This ETS may also be invoked for mobile apparatus and apparatus having cordless handsets that provide the facility for electrical coupling to hearing aids.

Although handsfree and loudspeaking devices are outside the scope of this ETS, if such apparatus also supports handset telephony as a separate function, this ETS may be invoked as part of that function.

Document History

January 1, 1996
Terminal Equipment (TE); Telephony for the Hearing Impaired; Electrical Coupling of Telephone Sets to Hearing Aids
A description is not available for this item.
PRETS 300 679
January 1, 1996
Terminal Equipment (TE); Telephony for the Hearing Impaired; Electrical Coupling of Telephone Sets to Hearing Aids
This European Telecommunication Standard (ETS) specifies the electrical characteristics for the electrical coupling of the telephony function implemented in Terminal Equipment (TE) to hearing aids....
January 1, 1995
Terminal Equipment (TE); Telephony for the Hearing Impaired; Electrical Coupling of Telephone Sets to Hearing Aids
This ETS specifies the electrical characteristics for the electrical coupling of the telephony function implemented in Terminal Equipment (TE) to hearing aids. It specifies the level and frequency...

References

Advertisement