MODUK - DEF STAN 83-22

Cloths, Tartan, Wool

inactive
Organization: MODUK
Publication Date: 31 August 1988
Status: inactive
Page Count: 20
scope:

This Standard specifies the requirement for cloths to be used for regimental kilts, trews, plaids.

All the tartan designs are produced from one quality of yarn and one woven construction, using a standardized range of yarn colours.

Finished cloth particulars and performance requirements are specified in this Standard together with the methods of test to be employed.

Document History

September 29, 2000
Cloths, Tartan, Wool
This standard specifies the requirements for cloths used for regimental kilts and trews. All the tartan designs are produced from one quality of yarn and one woven construction, using a standardized...
DEF STAN 83-22
August 31, 1988
Cloths, Tartan, Wool
This Standard specifies the requirement for cloths to be used for regimental kilts, trews, plaids. All the tartan designs are produced from one quality of yarn and one woven construction, using a...

References

Advertisement