DS/EN 144-2
Respiratory protective devices – Gas cylinder valves – Part 2: Outlet connections
inactive
| Organization: | DS |
| Publication Date: | 8 February 1999 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Respiratory protective devices): | 13.340.30 |
scope:
This European Standard is applicable to a thread connection used for the connection between a gas cylinder valve and a pressure reducer for respiratory protective devices except those for diving containing breathable air, oxygen or oxygen/nitrogen. It specifies the dimensions and tolerances for connections which are used for respiratory protective devices.
Document History
April 16, 2018
Respiratory protective devices – Gas cylinder valves – Part 2: Outlet connections
This European Standard specifies the dimensions, tolerances and marking requirements of outlet connections for connecting regulators and cylinder valves for respiratory protective devices except...
DS/EN 144-2
February 8, 1999
Respiratory protective devices – Gas cylinder valves – Part 2: Outlet connections
This European Standard is applicable to a thread connection used for the connection between a gas cylinder valve and a pressure reducer for respiratory protective devices except those for diving...
Respiratory protective devices – Gas cylinder valves – Part 2: Outlet connections
This European Standard specifies the dimensions, tolerances and marking requirements of outlet connections for connecting regulators and cylinder valves for respiratory protective devices except...