DIN EN ISO 7380

Hexagon socket button head screws (ISO 7380:2004)

inactive, Most Current
Organization: DIN
Publication Date: 1 May 2004
Status: inactive
Page Count: 8
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of hexagon socket button head screws with threads from M3 up to and including M16, with product grade A.

NOTE Particular attention is drawn to the note in Table 2 and Table 3 concerning the limitation on ultimate tensile load.

If, in special cases, specifications other those listed in this International Standard are required, they should be selected from existing International Standards, e.g. ISO 261, ISO 888, ISO 898-1, ISO 965-2 and ISO 4759-1.

Document History

DIN EN ISO 7380
May 1, 2004
Hexagon socket button head screws (ISO 7380:2004)
This International Standard specifies the characteristics of hexagon socket button head screws with threads from M3 up to and including M16, with product grade A. NOTE Particular attention is drawn...
February 1, 1998
Hexagon socket button head screws (ISO 7380:1997)
A description is not available for this item.

References

Advertisement