DLA - SMD-5962-87516 REV B
MICROCIRCUIT, LINEAR, DUAL DIFFERENTIAL HIGH-SPEED COMPARATOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 22 September 1993 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 521 Dual differential comparator 02 522 Dual differential comparator (open-collector)
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 or CDIP3-T14 14 Dual-in-line D GDFP1-F14 or CDFP2-F14 14 Flat pack
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein). Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Positive supply voltage (V+) - - - - - - - - - - - - - - +7 V dc Negative supply voltage (V−) - - - - - - - - - - - - - - −7 V dc Differential input voltage (VIDR)- - - - - - - - - - - - ±6 V dc Input voltage (VIN) Common mode- - - - - - - - - - - - - - - - - - - - - - ±5 V dc Strobe/gate- - - - - - - - - - - - - - - - - - - - - - +5.25 V dc Maximum power dissipation (PD) - - - - - - - - - - - - - 600 mW 1/ Storage temperature range (TSTG) - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 60 seconds) - - - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - See MIL-STD-1835 Junction temperature (TJ)- - - - - - - - - - - - - - - - +150°C
Positive supply voltage (V+) - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Negative supply voltage (V−) - - - - - - - - - - - - - - −4.5 V dc to −5.5 V dc Operating ambient temperature range (TA) - - - - - - - - −55°C to +125°C Common mode voltage range (VICR) - - - - - - - - - - - - ±3 V dc
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History