SNV - SN EN ISO 3146/AC
Plastics - Determination of melting behaviour (melting temperature or melting range) of semi-crystalline polymers by capillary tube and polarizing-microscope methods (ISO 3146:2000/Cor.1:2002); Corrigendum
inactive
| Organization: | SNV |
| Publication Date: | 1 December 2004 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Thermosetting materials): | 83.080.10 |
Document History
April 1, 2022
Plastics - Determination of melting behaviour (melting temperature or melting range) of semi-crystalline polymers by capillary tube and polarizing-microscope methods
This document specifies two methods for evaluating the melting behaviour of semi-crystalline polymers.
a) Method A: Capillary tube
This method is based on the changes in shape of the polymer. It is...
SN EN ISO 3146/AC
December 1, 2004
Plastics - Determination of melting behaviour (melting temperature or melting range) of semi-crystalline polymers by capillary tube and polarizing-microscope methods (ISO 3146:2000/Cor.1:2002); Corrigendum
A description is not available for this item.