BSI - BS 6744

Specification for austenitic stainless steel bars for the reinforcement of concrete

inactive
Buy Now
Organization: BSI
Publication Date: 31 December 1986
Status: inactive
Page Count: 16
ICS Code (Concrete structures): 91.080.40
ICS Code (Steels for reinforcement of concrete): 77.140.15
scope:

Bars in grades 250 and 460. Two types of steel are specified, type 304 for general applications and type 316 for improved resistance to pitting corrosion.

Document History

February 28, 2023
Stainless steel bars – Reinforcement of concrete – Requirements and test methods
A description is not available for this item.
May 31, 2016
Stainless steel bars – Reinforcement of concrete – Requirements and test methods
A description is not available for this item.
September 15, 2001
Stainless Steel Bars for the Reinforcement of and Use in Concrete - Requirements and Test Methods
A description is not available for this item.
September 15, 2001
Stainless steel bars for the reinforcement of and use in concrete - Requirements and test methods
A description is not available for this item.
September 15, 2001
Stainless steel bars for the reinforcement of and use in concrete - Requirements and test methods
A description is not available for this item.
BS 6744
December 31, 1986
Specification for austenitic stainless steel bars for the reinforcement of concrete
Bars in grades 250 and 460. Two types of steel are specified, type 304 for general applications and type 316 for improved resistance to pitting corrosion.
Advertisement