DLA - MIL-DTL-2/67A (1)

VALVE, CYLINDER, GAS: LOW PRESSURE, FLAMMABLE OR TOXIC MIXTURE, OUTLET 510 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))

inactive
Organization: DLA
Publication Date: 29 September 2006
Status: inactive
Page Count: 2
intended Use:

The valves covered by this specification sheet are intended for use with low pressure, flammable, or toxic mixture cylinders. If the LC50 of the mixture is equal to or less than 200 ppm, a PRD is... View More

Document History

February 2, 2010
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
The valves covered by this specification sheet are intended for use with low pressure, flammable, or toxic mixture cylinders. If the LC50 of the mixture is equal to or less than 200 ppm, a PRD is...
MIL-DTL-2/67A (1)
September 29, 2006
VALVE, CYLINDER, GAS: LOW PRESSURE, FLAMMABLE OR TOXIC MIXTURE, OUTLET 510 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
The valves covered by this specification sheet are intended for use with low pressure, flammable, or toxic mixture cylinders. If the LC50 of the mixture is equal to or less than 200 ppm, a PRD is...
September 25, 2002
VALVE, CYLINDER, GAS: LOW PRESSURE, FLAMMABLE OR TOXIC MIXTURE, OUTLET 510 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
The valves covered by this specification sheet are intended for use with low pressure, flammable, or toxic mixture cylinders. If the LC50 of the mixture is equal to or less than 200 ppm, a PRD is...
June 9, 1995
VALVE, CYLINDER, GAS: LOW PRESSURE, FLAMMABLE OR TOXIC MIXTURE, OUTLET 510 (PRESSURES THROUGH 500 PSIG (3450 KPA) AT 70 DEGREES F (21.1 DEGREES C))
Pressures through 500 PSIG (3450 KPa) at 120 degrees F (48.9 degrees C) This specification is approved for use by all Departments and Agencies of the Department of Defense. The complete...
Advertisement