DLA - SMD-5962-87660
MICROCIRCUITS, LINEAR, MOSFET DRIVER, DUAL POWER
| Organization: | DLA |
| Publication Date: | 3 September 1987 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 ICL766 Dual power MOSFET driver
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline G A-I (8-lead can) P D-4 (¼" × ⅜"), dual-in-line package
Supply voltage V+ to V - - - - - - - - - - - - - - - - 15 V Input voltage - - - - - - - - - - - - - - - - - - - - (V− = −0.3 V) to (V+ = +0.3 V) Power dissipation (PD): Cases G and P - - - - - - - - - - - - - - - - - - - 500 mW Derating factor: Case G - - - - - - - - - - - - - - - - - - - - - - - 6.7 mW/°C above +50°C Case P - - - - - - - - - - - - - - - - - - - - - - - 6.7 mW/°C above +50°C Storage temperature range- - - - - - - - - - - - - - - −65 °C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance (θJC): Cases G and. P - - - - - - - - - - - - - - - - - - - (See MIL-M-38510, appendix C) Junction temperature (TJ)- - - - - - - - - - - - - - - +175°C
Ambient operating temperature range (TA) - - - - - - - −55°C to +125°C VCC - - - - - - - - - - - - - - - - - - - - - - - - - 4.5 V to 15 V
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History