DS/EN 132400+A2

Sectional Specification: Fixed Capacitors for Electromagnetic Interference Suppression and Connection to the Supply Mains (Assessment Level D)

inactive
Organization: DS
Publication Date: 10 September 1999
Status: inactive
Page Count: 6
ICS Code (Fixed capacitors): 31.060.10
scope:

This specification applies to fixed capacitors and resistor-capacitor combinations for electromagnetic interference suppression (formerly called radio interference suppression) for use within, or associated with, electronic or electrical apparatus and machines where the capacitors will be connected to a mains supply with a voltage not exceeding 500 V d.c. or 500 V a.c. (r.m.s.) between conductors or 250 V d.c. or 250 V a.c. (r.m.s.) between any one conductor and earth and with a frequency not exceeding 100 Hz. This specification prescribes tests which are appropriate when the suppression capacitor is to be connected to the supply mains. The relevant equipment specification may also prescribe other circuit positions where capacitors meeting the requirements of this specification shall be used.

Document History

April 3, 2002
Sectional Specification: Fixed capacitors for electromagnetic interference suppression and connection to the supply mains (Assessment Level D)
This specification applies to fixed capacitors and resistor-capacitor combinations for electromagnetic interference suppression (formerly called radio interference suppression) for use within, or...
November 22, 1999
Sectional Specification: Fixed capacitors for electromagnetic interference suppression and connection to the supply mains (Assessment level D)
A description is not available for this item.
DS/EN 132400+A2
September 10, 1999
Sectional Specification: Fixed Capacitors for Electromagnetic Interference Suppression and Connection to the Supply Mains (Assessment Level D)
This specification applies to fixed capacitors and resistor-capacitor combinations for electromagnetic interference suppression (formerly called radio interference suppression) for use within, or...
Advertisement