DS/EN 302406 V7.1.1

Digital cellular telecommunications system (Phase 2+); GSM Cordless Telephony System (CTS), Phase 1; CTS radio interface layer 3 specification (GSM 04.56 version 7.1.1 Release 1998)

inactive, Most Current
Organization: DS
Publication Date: 15 January 2002
Status: inactive
ICS Code (Telecommunications in general): 33.020
scope:

The present document specifies the procedures used at the CTS radio interface (Reference Point Um*, see GSM 03.56) for Call Control (CC), Mobility Management (MM), Radio Resource (RR). When the notations for "further study" or "FS" or "FFS" are present in the present document they mean that the indicated text is not a normative portion of the present document. These procedures are defined in terms of messages exchanged over the control channels of the radio interface. The CTS control channels are described in GSM 03.52. The structured functions and procedures of this protocol and the relationship with other layers and entities are described in general terms in GSM 04.07.

Document History

DS/EN 302406 V7.1.1
January 15, 2002
Digital cellular telecommunications system (Phase 2+); GSM Cordless Telephony System (CTS), Phase 1; CTS radio interface layer 3 specification (GSM 04.56 version 7.1.1 Release 1998)
The present document specifies the procedures used at the CTS radio interface (Reference Point Um*, see GSM 03.56) for Call Control (CC), Mobility Management (MM), Radio Resource (RR). When the...
January 15, 2002
Digital cellular telecommunications system (Phase 2+); GSM Cordless Telephony System (CTS), Phase 1; CTS radio interface layer 3 specification (GSM 04.56 version 8.0.1 Release 1999)
The present document specifies the procedures used at the CTS radio interface (Reference Point Um*, see GSM 03.56) for Call Control (CC), Mobility Management (MM), Radio Resource (RR). When the...
Advertisement