DS/EN 61047/A1

D.c. or a.c. supplied electronic step-down convertors for filament lamps - Performance requirements

inactive
Organization: DS
Publication Date: 23 September 1996
Status: inactive
Page Count: 7
ICS Code (Incandescent lamps): 29.140.20
scope:

Specifies performance requirements for electronic step-down convertors for use on d.c. supplies up to 250 V and a.c. supplies up to 1000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency, associated with tungsten halogen lamps (as specified in IEC 357) and other filament lamps.

Document History

November 25, 2004
DC or AC supplied electronic step-down convertors for filament lamps - Performance requirements
This standard specifies performance requirements for electronic step-down convertors for use on d.c. supplies up to 250 V and a.c. supplies up to 1000 V at 50 Hz or 60 Hz with operating frequencies...
August 20, 2001
D.C. or a.c. supplied electronic step-down convertors for filament lamps - Performance requirements
Specifies performance requirements for electronic step-down convertors for use on d.c. supplies up to 250 V and a.c. supplies up to 1000 V at 50 Hz or 60 Hz with operating frequencies deviating from...
DS/EN 61047/A1
September 23, 1996
D.c. or a.c. supplied electronic step-down convertors for filament lamps - Performance requirements
Specifies performance requirements for electronic step-down convertors for use on d.c. supplies up to 250 V and a.c. supplies up to 1000 V at 50 Hz or 60 Hz with operating frequencies deviating from...
September 28, 1994
D.c. or a.c. supplied electronic step-down convertors for filament lamps - Performance requirements
Specifies performance requirements for electronic step-down convertors for use on d.c. supplies up to 250 V and a.c. supplies up to 1000 V at 50 Hz or 60 Hz with operating frequencies deviating from...
Advertisement