AFNOR - NF EN 3038

Aerospace series. Screws, pan head, offset cruciform recess, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated. Classification : 1100 MPa (at ambient temperature) / 425 degrees celsius.

active, Most Current
Organization: AFNOR
Publication Date: 1 March 1997
Status: active
Page Count: 9
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NF EN 3038
March 1, 1997
Aerospace series. Screws, pan head, offset cruciform recess, close tolerance normal shank, short thread, in heat and corrosion resisting steel, passivated. Classification : 1100 MPa (at ambient temperature) / 425 degrees celsius.
A description is not available for this item.
Advertisement