ETSI - TS 101 804-3

Telecommunications and Internet Protocol Harmonization Over Networks (TIPHON) Release 3; Technology Compliance Specifications; Part 3: H.225.0 Conformance Test Specifications; Abstract Test Suite (ATS) and PIXIT Proforma Specification for Terminal, Gatekeeper and Gateway

inactive
Organization: ETSI
Publication Date: 1 February 2002
Status: inactive
Page Count: 33
scope:

The present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the H225.0 protocol for Terminal, Gatekeeper and Gateway.

The objective of the present document is to provide conformance tests that give a greater probability of inter-operability. The ATS & PIXIT specification covers the procedures described in ITU-T Recommendation H.323 [3] and ITU-T Recommendation H.225.0 [4].

The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [6], ISO/IEC 9646-2 [7] and ISO/IEC 9646-3 [8]) is used as basis for the test methodology.

Document History

November 1, 2004
Methods for Testing and Specification (MTS); Conformance Test Specification for ITU-T H.225.0 (Terminal, Gatekeeper and Gateway); Part 3: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma
A description is not available for this item.
TS 101 804-3
February 1, 2002
Telecommunications and Internet Protocol Harmonization Over Networks (TIPHON) Release 3; Technology Compliance Specifications; Part 3: H.225.0 Conformance Test Specifications; Abstract Test Suite (ATS) and PIXIT Proforma Specification for Terminal, Gatekeeper and Gateway
The present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the H225.0 protocol for Terminal, Gatekeeper and...

References

Advertisement