DS/EN 301823-1-3 V1.1.1

Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance testing for the Data Link Control (DLC) protocol; Part 1: Basic data transport function; Sub-part 3: Abstract Test Suite (ATS) specification

active, Most Current
Organization: DS
Publication Date: 15 August 2001
Status: active
ICS Code (Radiocommunications in general): 33.060.01
scope:

The present document contains the Abstract Test Suite (ATS) to test the BRAN HIPERLAN Type 2; Data Link Control (DLC) protocol; Part 1: Basic data transport functions [1]. The objective of the present document is to provide a basis for conformance tests for HIPERLAN Type 2 equipment giving a high probability of air interface inter-operability between different manufacturers' HIPERLAN Type 2 equipment.

Document History

DS/EN 301823-1-3 V1.1.1
August 15, 2001
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance testing for the Data Link Control (DLC) protocol; Part 1: Basic data transport function; Sub-part 3: Abstract Test Suite (ATS) specification
The present document contains the Abstract Test Suite (ATS) to test the BRAN HIPERLAN Type 2; Data Link Control (DLC) protocol; Part 1: Basic data transport functions [1]. The objective of the...
Advertisement