DS/ISO/IEC 9592-4+Cor.1

Information processing systems - Computer graphics - Programmer's Hierarchical Interactive Graphics System (PHIGS) - Part 4: Plus Lumière and Surfaces, PHIGS PLUS

inactive, Most Current
Organization: DS
Publication Date: 21 February 1995
Status: inactive
ICS Code (Computer graphics): 35.140
scope:

This part of PHIGS specifies an additional set of functionality of the Programmer's Hierarchical Interactive Graphics System. This additional functionality is intended to satisfy basic application requirements in the areas of lighting and shading and defines additional primitives and functionality for controlling the rendering of 3D objects. It relies on the coexistence of the functions and functionality specified in ISO/IEC 9592-1, and is meant to extend that functionality in the above areas.

Document History

DS/ISO/IEC 9592-4+Cor.1
February 21, 1995
Information processing systems - Computer graphics - Programmer's Hierarchical Interactive Graphics System (PHIGS) - Part 4: Plus Lumière and Surfaces, PHIGS PLUS
This part of PHIGS specifies an additional set of functionality of the Programmer's Hierarchical Interactive Graphics System. This additional functionality is intended to satisfy basic application...
Advertisement