ISO 15541

Ships and Marine Technology - Fire Resistance of Hose Assemblies - Requirements for the Test Bench

inactive
Buy Now
Organization: ISO
Publication Date: 1 August 1999
Status: inactive
Page Count: 12
ICS Code (Piping systems): 47.020.30

Document History

July 15, 2016
Ships and marine technology - Fire resistance of non-metallic hose assemblies and non-metallic compensators - Requirements for the test bench
This document specifies requirements for a test bench to determine the fire resistance of non-metallic hose assemblies and non-metallic compensators with nominal diameter up to 150 mm. It may be used...
ISO 15541
August 1, 1999
Ships and Marine Technology - Fire Resistance of Hose Assemblies - Requirements for the Test Bench
A description is not available for this item.

References

Advertisement