DOD - SMD 5962-87676
MICROCIRCUITS, DIGITAL, NMOS, 64K X 4 DRAM, MONOLITHIC SILICON
| Organization: | DOD |
| Publication Date: | 4 May 1988 |
| Status: | inactive |
| Page Count: | 27 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Access Device type Generic number Circuit function time Refresh 01 MT4067-12 64K × 4 bit DRAM 120 ns 256 cycles (4 ms) 02 MT4067-15 64K × 4 bit DRAM 150 ns 256 cycles (4 ms) 03 MT4067-20 64K × 4 bit DRAM 200 ns 256 cycles (4 ms) 04 MT4067-10 64K × 4 bit DRAM 100 ns 256 cycles (4 ms)
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline V D-6 (18-lead, .960" × .310" × .200"), dual-in-line package X See figure 1 (18-terminal, .505" × .305" × .100"), rectangular chip carrier package
Voltage on any pin relative to VSS - - - - - - - - - - - −1.5 V to +7.0 V Short-circuit output current - - - - - - - - - - - - - - 50 mA Power dissipation (PD) - - - - - - - - - - - - - - - - - 1.0 W Storage temperature range - - - - - - - - - - - - - - - −65°0 to +150°C Lead temperature (soldering, 5 seconds) - - - - - - - - +300°C Thermal resistance (θJC): Case V - - - - - - - - - - - - - - - - - - - - - - - - (See MIL-M-38510, appendix C) Case X - - - - - - - - - - - - - - - - - - - - - - - - 50°C/W Junction temperature (TJ) - - - - - - - - - - - - - - - +150°C
Supply voltage (VCC) - - - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Power supply and signal reference (VSS) - - - - - - - - 0.0 V dc High level input voltage (VIH) - - - - - - - - - - - - - 2.4 V dc to 6.5 V dc Low level input voltage (VIL) - - - - - - - - - - - - - −1.0 V dc to +0.8 V dc Case operating temperature (TC) - - - - - - - - - - - - −55°C to +110°C Refresh cycle time - - - - - - - - - - - - - - - - - - - 4.0 ms
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History