DS/ISO/IEC 15944-1

Information technology - Business agreement semantic descriptive techniques - Part 1: Operational aspects of Open-edi for implementation

inactive, Most Current
Organization: DS
Publication Date: 23 January 2003
Status: inactive
Page Count: 286
ICS Code (IT applications in transport): 35.240.60
scope:

Integrated business operational view (BOV) The Open-edi Reference Model (ISO/IEC 14662, Section 4) states: "The intention is that the sending, by an Open-edi Party, of information from a scenario, conforming to Open-edi standards, shall allow the acceptance and processing of that information is the context of that scenario by one or more Open-edi Parties by reference to the scenario and without the need for agreement. However, the legal requirements and/or liabilities resulting from the engagement of an organization in any Open-edi transaction may be conditioned by the competent legal environment(s) or the formation of a legal interchange agreement between the participating organizations. Open-edi Parties need to observe rule-based behavior and possess the ability to make commitments in Open-edi (e.g., business, operational, technical, legal and/or audit perspectives)."

Document History

DS/ISO/IEC 15944-1
January 23, 2003
Information technology - Business agreement semantic descriptive techniques - Part 1: Operational aspects of Open-edi for implementation
Integrated business operational view (BOV) The Open-edi Reference Model (ISO/IEC 14662, Section 4) states: "The intention is that the sending, by an Open-edi Party, of information from a scenario,...
Advertisement