DS/IEC 68-2-4

Basic environmental testing procedures - Part 2: Tests - Test D: Accelerated damp heat

inactive, Most Current
Organization: DS
Publication Date: 1 January 1973
Status: inactive
scope:

The standard decribes a 24-hour cycle from 25 degrees C to 5 5 degress C and back again with a humidity of 95-100% at the high temperature. Durations are at 1,2 or 6 cycles

Document History

DS/IEC 68-2-4
January 1, 1973
Basic environmental testing procedures - Part 2: Tests - Test D: Accelerated damp heat
The standard decribes a 24-hour cycle from 25 degrees C to 5 5 degress C and back again with a humidity of 95-100% at the high temperature. Durations are at 1,2 or 6 cycles

References

Advertisement