ETSI - EN 301 141-7

Integrated Services Digital Network (ISDN); Narrowband Multi-Service Delivery System (NMDS); Part 7: Abstract Test Suite (ATS) and Partial Protocol Implementation eXtra Information for Testing (PIXIT) Specification for the PSTN NMDS Interface Layer 3 (NTN Side)

inactive
Organization: ETSI
Publication Date: 1 July 2001
Status: inactive
Page Count: 31
scope:

The present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the Network Termination Node (NTN) part at the T* or V1* reference points shown in figure 2 of EN 301 141-1 [1]. The present document contains the ATS and partial PIXIT proforma for only the NTN side.

EN 301 141-2 [2] specifies the Protocol Implementation Conformance Statement (PICS) proforma related to this ATS.

EN 301 141-4 [4] specifies the Test Suite Structure and Test Purposes (TSS&TP) related to this ATS and partial PIXIT proforma specification.

An NMDS implementation may contain one ISDN-BA port and/or a limited number of PSTN ports up to a maximum of 10. Typically one or two PSTN ports would be supported.

The objective of the present document is to provide conformance tests giving a high probability of inter-operability of an Network Termination Node (NTN) and a Local Exchange (LE) by testing the layer 3 aspects of an NTN from different manufacturers over the NMDS interface. The present document covers only the procedures described in EN 301 141-1 [1].

ISO/IEC 9646-1 [12] is used as the basis for the methodology of conformance testing.

EN 301 141-1 [1] defines the NMDS layer 3 functions in detail:

- For the ISDN-BA.

- For the PSTN functions. In this case, then bulk of the material shall come from EN 300 324-1 [5].

Document History

February 1, 2002
Integrated Services Digital Network (ISDN); Narrowband Multi-Service Delivery System (NMDS); Part 7: Abstract Test Suite (ATS) and Partial Protocol Implementation eXtra Information for Testing (PIXIT) Specification for the PSTN NMDS Interface Layer 3 (NTN Side)
A description is not available for this item.
December 1, 2001
Integrated Services Digital Network (ISDN); Narrowband Multi-Service Delivery System (NMDS); Part 7: Abstract Test Suite (ATS) and Partial Protocol Implementation eXtra Information for Testing (PIXIT) Specification for the PSTN NMDS Interface Layer 3 (NTN Side)
The present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Infonnation for Testing (PIXIT) proforma for the Network Termination Node (NTN) part at the T*...
EN 301 141-7
July 1, 2001
Integrated Services Digital Network (ISDN); Narrowband Multi-Service Delivery System (NMDS); Part 7: Abstract Test Suite (ATS) and Partial Protocol Implementation eXtra Information for Testing (PIXIT) Specification for the PSTN NMDS Interface Layer 3 (NTN Side)
The present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the Network Termination Node (NTN) part at the T*...
Advertisement