FORD ESA-M2D183-B

NEOPRENE, VACUUM FITTING - MOLDED ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 13 July 2004
Status: inactive
Page Count: 3
scope:

SCOPE The material defined in this specification is a vulcanized neoprene elastomer similar to SAE SC515A1BCE1E3F1G, having good resistance to the engine compartment environment and free of any visible wax bloom or other contaminants which may enter and harmfully affect the vacuum system.

Document History

November 16, 2017
NEOPRENE, VACUUM FITTING - MOLDED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined in this specification is a vulcanized neoprene elastomer similar to SAE SC515A1BCE1E3F1G, having good resistance to the engine compartment environment and free of any visible wax...
FORD ESA-M2D183-B
July 13, 2004
NEOPRENE, VACUUM FITTING - MOLDED ***TO BE USED WITH FORD WSS-M99P1111-A***
SCOPE The material defined in this specification is a vulcanized neoprene elastomer similar to SAE SC515A1BCE1E3F1G, having good resistance to the engine compartment environment and free of any...
January 10, 1979
NEOPRENE, VACUUM FITTING - MOLDED
1. SCOPE The material defined in this specification is a vulcanized neoprene elastomer similar to SAE SC515A 1BCE1E3F1G, having good resistance to the engine compartment environment and free of any...

References

Advertisement