DS/ISO/IEC 12246

Information technology - 8 mm wide magnetic tape cartridge dual azimuth format for information interchange - Helical scan recording

inactive, Most Current
Organization: DS
Publication Date: 9 August 1995
Status: inactive
ICS Code (Cassettes and cartridges for magnetic tapes): 35.220.23
scope:

This standard specifies the physical and magnetic characteristics of an 8 mm wide magnetic tape cartridge to enable interchangeability of such cartridges. It also specifies the quality of the recorded signals, the format and the recording method, thus allowing, together with Standard ECMA-13 for Magnetic Tape Labelling, full data interchange by means of such magnetic tape cartridges.

Document History

DS/ISO/IEC 12246
August 9, 1995
Information technology - 8 mm wide magnetic tape cartridge dual azimuth format for information interchange - Helical scan recording
This standard specifies the physical and magnetic characteristics of an 8 mm wide magnetic tape cartridge to enable interchangeability of such cartridges. It also specifies the quality of the...
Advertisement