ISO 286-1
ISO System of Limits and Fits - Part 1: Bases of Tolerances, Deviations and Fits
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1988 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Limits and fits): | 17.040.10 |
scope:
This part of IS0 286 gives the bases of the IS0 system of limits and fits together with the calculated values of the standard tolerances and fundamental deviations. These values shall be taken as authoritative for the application of the system (see also clause A. I).
This part of IS0 286 also gives terms and definitions together with associated symbols.
Document History
August 1, 2013
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 1: Basis of tolerances, deviations and fits TECHNICAL CORRIGENDUM 1
A description is not available for this item.
April 15, 2010
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 1: Basis of tolerances, deviations and fits
This part of ISO 286 establishes the ISO code system for tolerances to be used for linear sizes of features of the following types:
a) cylinder;
b) two parallel opposite surfaces.
It defines the...
ISO 286-1
January 1, 1988
ISO System of Limits and Fits - Part 1: Bases of Tolerances, Deviations and Fits
This part of IS0 286 gives the bases of the IS0 system of limits and fits together with the calculated values of the standard tolerances and fundamental deviations. These values shall be taken as...