ASTM International - ASTM D4811/D4811M-06(2013)e1
Standard Specification for Nonvulcanized (Uncured) Rubber Sheet Used as Roof Flashing
| Organization: | ASTM International |
| Publication Date: | 1 November 2013 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Rubber): | 83.060 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This specification covers nonvulcanized (uncured) rubber sheet made of EPDM (ethylene-propylene-
1.2 The tests and property limits used to characterize these flashing materials are specific for each classification and are minimum values to make the product fit for its intended purpose.
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.4 In-place roof system design criteria, such as fire resistance, field seaming strength, material compatibility, and uplift resistance, among others, are beyond the scope of this specification.
1.5 The following precautionary caveat pertains to the test methods portion only, Section 8, of this specification: This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address the safety concerns associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History