DS/EN 301692 V2.0.2

Cordless Terminal Mobility (CTM); Phase 2+ Feature Package 1 (FP1); Circuit-switched data; Service description

active, Most Current
Organization: DS
Publication Date: 15 March 2001
Status: active
ICS Code (Telephone networks): 33.040.35
scope:

The present document defines the stage 1 service description for Feature Package 1 - Circuit Switched Data (CSD) of the Cordless Terminal Mobility (CTM) service. Stage 1 is an overall service description, primarily from the service subscriber's and user's point of view, but does not deal with the details of the human interface itself. The present document includes information applicable to network operators and terminal, switch and database manufacturers. Feature Packages are offered in addition to the standard Cordless Terminal Mobility (CTM) Phase 2 service. However, for Feature Package 1 it is not necessary for the user to subscribe to the telephony service if he only requires data service applications. The present document contains the core service features and attributes for CTM CSD.

Document History

DS/EN 301692 V2.0.2
March 15, 2001
Cordless Terminal Mobility (CTM); Phase 2+ Feature Package 1 (FP1); Circuit-switched data; Service description
The present document defines the stage 1 service description for Feature Package 1 - Circuit Switched Data (CSD) of the Cordless Terminal Mobility (CTM) service. Stage 1 is an overall service...
Advertisement