AIR FORCE - AF M32-1091 VOL 1
ARCTIC AND SUBARCTIC CONSTRUCTION GENERAL PROVISIONS
| Organization: | AIR FORCE |
| Publication Date: | 4 September 1987 |
| Status: | active |
| Page Count: | 29 |
scope:
The contents of this manual are applicable to both Army and Air Force construction. This manual provides basic background data for the detailed criteria pertaining to the various elements of arctic and subarctic facility design presented in the other manuals of the Arctic and Subarctic Construction series, TM 5-852-2 through 7, and 9/AFR 88-19, Volume 2, 5 and 6/AFM 88-19, Chap. 3, 4, 7, and 9.
Purpose
This manual contains general criteria and information for considering frost action, permafrost and other factors in the design of military facilities in arctic and subarctic regions.
This manual has been prepared by or for the Government and, except to the extent indicated below, is public property and not subject to copyright. Copyright material included in the manual has been used with the knowledge and permission of the proprietors and is acknowledged as such at point of use. Anyone wishing to make further use of any copyrighted material, by itself and apart from this text, should seek necessary permission directly from the proprietors.
Document History