DS/EN 302217-4-1 V1.1.3

Fixed Radio Systems - Characteristics and requirements for point-to-point equipment and antennas - Part 4-1: System-dependent requirements for antennas

active
Organization: DS
Publication Date: 9 August 2005
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document summarizes all requirements for single main beam, linear polarization, directional antennas to be adopted in conjunction with Point-to-Point (PP) systems operating in the frequency range 1 GHz to 60 GHz. Single polarization antennas, dual polarization antennas, dual band/single polarized antennas and dual band/dual polarization antennas are considered. Description and limits for parameters relevant to essential requirements under article 3.2 of the R&TTE Directive [1] are given in EN 302 217-4-2 [4]. For other parameters and general information that does not affect the R&TTE Directive [1] "essential requirements" mentioned above, description and limits are set out in the present document.

Document History

April 19, 2010
Fixed Radio Systems; Characteristics and requirements for point-to-point equipment and antennas; Part 4-1: System-dependent requirements for antennas
The present document summarizes all requirements for single main beam, linear polarization, directional antennas to be adopted in conjunction with Point-to-Point (PP) systems operating in the...
August 11, 2009
Fixed Radio Systems; Characteristics and requirements for point-to-point equipment and antennas; Part 4-1: System-dependent requirements for antennas
The present document summarizes all requirements for single main beam, linear polarization, directional antennas to be adopted in conjunction with Point-to-Point (PP) systems operating in the...
January 15, 2008
Fixed Radio Systems; Characteristics and requirements for point-to-point equipment and antennas; Part 4-1: System-dependent requirements for antennas
The present document summarizes all requirements for single main beam, linear polarization, irectional antennas to be adopted in conjunction with Point-to-Point (PP) systems operating in the...
DS/EN 302217-4-1 V1.1.3
August 9, 2005
Fixed Radio Systems - Characteristics and requirements for point-to-point equipment and antennas - Part 4-1: System-dependent requirements for antennas
The present document summarizes all requirements for single main beam, linear polarization, directional antennas to be adopted in conjunction with Point-to-Point (PP) systems operating in the...
Advertisement