AASHTO - HB-17 DIVISION I-A SEC 3

Division I-A Seismic Design - General Requirements

active, Most Current
Organization: AASHTO
Publication Date: 1 January 2002
Status: active
Page Count: 6
scope:

APPLICABILITY OF SPECIFICATIONS: These Specifications are for the design and construction of new bridges to resist the effect of earthquake motions. The provisions apply to bridges of conventional steel and concrete girder and box girder construction with spans not exceeding 500 feet (150 meters). Suspension bridges, cable-stayed bridges, arch type and movable bridges are not covered by these Specifications. Seismic design is usually not required for buried type (culvert) bridges.

The provisions contained in these Specifications are minimum requirements.

No detailed seismic analysis is required for any single span bridge or for any bridge in Seismic Performance Category A. For single span bridges and bridges classified as SPC A (Section 5) the connections must be designed for specified forces and must also meet minimum support length requirements.

Document History

HB-17 DIVISION I-A SEC 3
January 1, 2002
Division I-A Seismic Design - General Requirements
APPLICABILITY OF SPECIFICATIONS: These Specifications are for the design and construction of new bridges to resist the effect of earthquake motions. The provisions apply to bridges of conventional...
January 1, 1996
General Requirements
A description is not available for this item.
Advertisement