DS/EN 302092-3 V1.1.1
Broadband Integrated Services Digital Network (B-ISDN) and Broadband Private Integrated Services Network (B-PISN); Digital Subscriber Signalling System No. two (DSS2), Broadband Inter-Exchange Signalling (B-QSIG), and Signalling System No. 7 (SS7); Call control in a separated call and bearer control environment; Part 3: Test Suite Structure and Test Purposes (TSS&T P) specification
| Organization: | DS |
| Publication Date: | 15 May 2001 |
| Status: | inactive |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
scope:
The present document is applicable to the Call Control protocol at the QB,SB,TB and co-incident SB/TB reference points within, between and at the access to Broadband Private Integrated Services Networks and within, between and at the access to public Broadband Integrated Services Digital Networks. The present document provides the Test Suite Structure and Test Purposes (TSS&T P) for the Call Control protocol as specified in EN 302 092-1 [1]. A further part of the present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma based on the present document.
Document History