DS/EN 10255

Non-alloy steel tubes suitable for welding and threading - Technical delivery conditions

inactive
Organization: DS
Publication Date: 2 September 2004
Status: inactive
Page Count: 23
ICS Code (Iron and steel pipes): 23.040.10
scope:

This Standard specifies the requirements for circular non-alloy steel tubes suitable for welding and threading and provides a number of options for the finish of tube ends and coatings. This standard covers tubes of specified putside diameter 10,2 mm to 165,1 mm (thread size 1/8 to 6) in two series, medium and heavy, and three types of designated thicknesses.

Document History

February 1, 2008
Non-Alloy steel tubes suitable for welding and threading - Technical delivery conditions
This document specifies the requirements for circular non-alloy steel tubes suitable for welding and threading and provides a number of options for the finish of tube ends and coatings. This document...
May 15, 2007
Non-Alloy steel tubes suitable for welding and threading - Technical delivery conditions
This document specifies the requirements for circular non-alloy steel tubes suitable for welding and threading and provides a number of options for the finish of tube ends and coatings. This document...
DS/EN 10255
September 2, 2004
Non-alloy steel tubes suitable for welding and threading - Technical delivery conditions
This Standard specifies the requirements for circular non-alloy steel tubes suitable for welding and threading and provides a number of options for the finish of tube ends and coatings. This standard...
Non-Alloy steel tubes suitable for welding, threading and other joining methods – Requirements and test methods
This European Standard specifies the product characteristics, test methods and performance criteria for circular, non-alloy steel tubes suitable for welding, threading and other jointing methods and...
Non-Alloy steel tubes suitable for welding, threading and other joining methods - Requirements and test methods
This draft European Standard specifies the product characteristics, test methods and performance criteria for circular, non-alloy steel tubes suitable for welding, threading and other jointing...

References

Advertisement