BSI - BS 4177

Specification for Cooker Control Units Rated at 30 Amperes and 45 Amperes 250 Volts Single-Phase Only

inactive
Buy Now
Organization: BSI
Publication Date: 30 June 1967
Status: inactive
Page Count: 41
ICS Code (Cooking ranges, working tables, ovens and similar appliances): 97.040.20
ICS Code (Switches): 29.120.40
scope:

Provides for units with an auxiliary socket outlet rated at 13 A or 15 A, according to the type of socket. Requirements and tests. Does not include d.c. models.

Document History

July 15, 1992
Specification for Cooker control units
Safety requirements and tests for the control of the electricity supply to cookers and similar household electrical appliances.
July 15, 1992
Specification for Cooker control units
Safety requirements and tests for the control of the electricity supply to cookers and similar household electrical appliances.
July 15, 1992
Specification for Cooker Control Units
A description is not available for this item.
July 15, 1992
Specification for Cooker control units
Safety requirements and tests for the control of the electricity supply to cookers and similar household electrical appliances.
BS 4177
June 30, 1967
Specification for Cooker Control Units Rated at 30 Amperes and 45 Amperes 250 Volts Single-Phase Only
Provides for units with an auxiliary socket outlet rated at 13 A or 15 A, according to the type of socket. Requirements and tests. Does not include d.c. models.

References

Advertisement