ISO 3354

Measurement of Clean Water Flow in Closed Conduits - Velocity-Area Method Using Current-Meters in Full Conduits and Under Regular Flow Conditions Second Edition

inactive
Buy Now
Organization: ISO
Publication Date: 15 July 1988
Status: inactive
Page Count: 42
ICS Code (Flow in closed conduits): 17.120.10

Document History

July 15, 2008
Measurement of clean water flow in closed conduits — Velocity-area method using current-meters in full conduits and under regular flow conditions
This International Standard specifies a method for the determination of the volume flow-rate in a closed conduit by means of the velocity-area method using propeller-type current-meters under the...
ISO 3354
July 15, 1988
Measurement of Clean Water Flow in Closed Conduits - Velocity-Area Method Using Current-Meters in Full Conduits and Under Regular Flow Conditions Second Edition
A description is not available for this item.

References

Advertisement