BSI - BS EN 60034-4
Rotating Electrical Machines Part 4: Methods for Determining Synchronous Machine Quantities from Tests
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 29 February 1988 |
| Status: | inactive |
| Page Count: | 104 |
| ICS Code (Rotating machinery in general): | 29.160.01 |
scope:
Methods for determining the characteristic quantities of three-phase synchronous machines from tests. Applies to three-phase machines having ratings of 1 kVA and above, and rated frequencies of not higher than 400 Hz and not lower than 15 Hz. Does not apply to magnet field machines, inductor type machines, etc.
Document History
September 2, 2015
Draft BS EN 60034-4 Ed 4.0 Rotating electrical machines Part 4: Methods for determining synchronous machine quantities from tests
A description is not available for this item.
March 31, 2009
Rotating electrical machines - Part 4: Methods for determining synchronous machine quantities from tests
A description is not available for this item.
BS EN 60034-4
February 29, 1988
Rotating Electrical Machines Part 4: Methods for Determining Synchronous Machine Quantities from Tests
Methods for determining the characteristic quantities of three-phase synchronous machines from tests. Applies to three-phase machines having ratings of 1 kVA and above, and rated frequencies of not...