DS 13084
Steel for reinforcement - Coils as feedstock for manufacture of reinforcing steel in bars as well as machine welded fabric for reinforcement used without pre-stressing in concrete structures
| Organization: | DS |
| Publication Date: | 7 February 2001 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Steels for reinforcement of concrete): | 77.140.15 |
scope:
This standard is intended for manufacturers and stockists of steel in coils for reinforcement of concrete and for companies which decoil and/or manufacture machine welded fabric. This standard deals with coils made of steel in accordance with DS 13080. This standard deals with coils for manufacture of reinforcement steel used without prestressing for fully concreting structures according to DS 411. The standard determines that the steelworks shall report the tensile properties and the elogation for manually rebend testpieces and the processor shall document the requirement given in DS 13080. Annex A gives rules for attestation of conformity with this standard.
Document History