CSA - CAN/CSA-ISO/IEC-10168-4

Information Technology - Open Systems Interconnection - Conformance Test Suite for the Session Protocol - Part 4: Test Management Protocol Specification

inactive, Most Current
Organization: CSA
Publication Date: 1 January 1998
Status: inactive
Page Count: 23
scope:

This part of ISO/IEC 10168 defines :

a) procedures for a single protocol for the transfer of data and control information from one test management entity (the Lower Tester) to a peer test management entity (the Upper Tester);

b) the structure and encoding of the test management protocol data units used to operate the test management protocol.

These procedures are defined in tem of :

a) the service primitives sent and received by the Upper Tester :

b) the Session Layer - Test Management Protocol Data Unit sent and received by the Upper Tester.

Document History

CAN/CSA-ISO/IEC-10168-4
January 1, 1998
Information Technology - Open Systems Interconnection - Conformance Test Suite for the Session Protocol - Part 4: Test Management Protocol Specification
This part of ISO/IEC 10168 defines : a) procedures for a single protocol for the transfer of data and control information from one test management entity (the Lower Tester) to a peer test management...
January 1, 1998
Information Technology - Open Systems Interconnection - Conformance Test Suite for the Session Protocol - Part 4: Test Management Protocol Specification
This part of ISO/IEC 10168 defines: a) procedures for a single protocol for the transfer of data and control information from one test management entity (the Lower Tester) to a peer test management...

References

Advertisement