DS/EN 656
Gas-fired central heating boilers - Type B boilers of nominal heat input exceeding 70 kW, but not exceeding 300 kW
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 10 July 2006 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
Add to the first list of indents: - of the standard type possibly producing condensation in certain circumstances; - of the low-temperature type;" Delete in the second list of indents: - of the low-temperature type;
Document History
DS/EN 656
July 10, 2006
Gas-fired central heating boilers - Type B boilers of nominal heat input exceeding 70 kW, but not exceeding 300 kW
Add to the first list of indents: - of the standard type possibly producing condensation in certain circumstances; - of the low-temperature type;" Delete in the second list of indents: - of the...
November 9, 2001
Gas-fired central heating boilers - Type B boilers of nominal heat input exceeding 70 kW but not exceeding 300 kW
This standard specifies the requirements and test methods concerning, in particular the construction, safety, fitness for purpose, and rational use of energy, as well as the classification and...
November 22, 1999
Gas-fired central heating boilers - Type B boilers of nominal heat input exceeding 70 kW but not exceeding 300 kW
This standard specifies the requirements and test methods concerning, in particular the construction, safety, fitness for purpose, and rational use of energy, as well as the classification and...
Gas-fired central heating boilers - Type B boilers of nominal heat input exceeding 70 kW, but not exceeding 300 kW, (Amends DS/EN 656) (June 11, 2002)
A description is not available for this item.