DS/EN ISO 8745

Grooved pins - Half-length taper grooved

active, Most Current
Buy Now
Organization: DS
Publication Date: 12 February 1998
Status: active
Page Count: 12
ICS Code (Pins, nails): 21.060.50
scope:

This International Standard specifies the characteristics of half-length taper grooved pins made of steel or austenitic stainlees steel which have three equally spaced grooves impressed longitudially on their exterior surface, with nominal diameter, d1, from 1,5 mm to 25 mm inclusive.

Document History

DS/EN ISO 8745
February 12, 1998
Grooved pins - Half-length taper grooved
This International Standard specifies the characteristics of half-length taper grooved pins made of steel or austenitic stainlees steel which have three equally spaced grooves impressed longitudially...
Fasteners – Taper grooved pins – Half-length progressive grooves (ISO/DIS 8745:2023)
This document specifies the characteristics of taper grooved pins with half-length progressive grooves (with close-end at the insertion side), in steel and stainless steel, and with nominal diameter...
Advertisement