ETSI - PRETS 300 446

Radio Equipment and Systems (RES); Electro- Magnetic Compatibility (EMC) Standard for Second Generation Cordless Telephone (CT2) Apparatus Operating in the Frequency Band 864,1 MHz to 868,1 MHz, Including Public Access Services

inactive
Organization: ETSI
Publication Date: 1 January 1996
Status: inactive
Page Count: 27
scope:

This European Telecommunication Standard (ETS) covers the assessment of radio communication and ancillary equipment in respect of Electro-Magnetic Compatibility (EMC). Technical specifications related to the antenna port and emissions from the enclosure port of radio equipment are found in the related product standards I-ETS 300 131 (1992) [3], and I-ETS 300 131 (1994) second edition [4].

This ETS specifies the minimum performance and the methods of measurements of EMC on second generation Cordless Telephone (CT2) apparatus and ancillary equipment.

This ETS specifies the applicable EMC tests, the limits, and the performance criteria for digital radio equipment as described in I-ETS 300 131 [3] or [4], operating in the frequency range 864,1 to 868,1 MHz, and for the associated ancillary equipment.

The environment classification used in this ETS refers to the environment classification used in the Generic Standards EN 50081-1 [1], EN 50082-1 [2], except the vehicular environment class which refers to ISO 7637 [6].

The EMC requirements have been selected to ensure an adequate level of compatibility for apparatus at residential, commercial, light industrial and vehicular environments. The levels however, do not cover extreme cases which may occur in any location but with a low probability of occurrence.

This ETS may not cover those cases where a potential source of interference which is producing individually repeated transient phenomena, or a continuous phenomena, is permanently present, e.g. a radar or broadcast site in the near vicinity. In such a case it may be necessary to use special protection applied to either the source of interference, or the interfered part, or both.

Compliance of radio equipment to the requirements of this ETS does not signify compliance to any requirement related to the use of the equipment (i.e. licensing requirements).

Compliance to this ETS does not signify compliance to any safety requirements. However, it is the responsibility of the assessor of the equipment that any observation regarding the equipment becoming dangerous or unsafe as a result of the application of the tests of this ETS, should be recorded in the test report.

Document History

March 1, 1997
Radio Equipment and Systems (RES); Electro-Magnetic Compatibility (EMC) Standard for Second Generation Cordless Telephone (CT2) Apparatus Operating in the Frequency Band 864,1 MHz to 868,1 MHz, Including Public Access Services
A description is not available for this item.
PRETS 300 446
January 1, 1996
Radio Equipment and Systems (RES); Electro- Magnetic Compatibility (EMC) Standard for Second Generation Cordless Telephone (CT2) Apparatus Operating in the Frequency Band 864,1 MHz to 868,1 MHz, Including Public Access Services
This European Telecommunication Standard (ETS) covers the assessment of radio communication and ancillary equipment in respect of Electro-Magnetic Compatibility (EMC). Technical specifications...
January 1, 1996
Radio Equipment and Systems (RES); ElectroMagnetic Compatibility (EMC) Standard for Second Generation Cordless Telephone (CT2) Apparatus Operating in the Frequency Band 864,1 MHz to 868,1 MHz, Including Public Access Services Second Edition
This European Telecommunication Standard (ETS) covers the assessment of radio communication and ancillary equipment in respect of Electromagnetic Compatibility (EMC). This ETS specifies the minimum...
January 1, 1996
Radio Equipment and Systems (RES); Electro-Magnetic Compatibility (EMC) Standard for Second Generation Cordless Telephone (CT2) Apparatus Operating in the Frequency Band 864,1 MHz to 868,1 MHz, Including Public Access Services
This European Telecommunication Standard (ETS) covers the assessment of radio communication and ancillary equipment in respect of Electro-Magnetic Compatibility (EMC). Technical specifications...
January 1, 1994
Radio Equipment and Systems (RES); Electro-Magnetic Compatibility (EMC) Standard for Second Generation Cordless Telephone (CT2) Apparatus Operating in the Frequency Band 864,1 MHz to 868,1 MHz, Including Public Access Services
This European Telecommunication Standard (ETS) covers the assessment of radio communication and ancillary equipment in respect of Electro-Magnetic Compatibility (EMC). Technical specifications...

References

Advertisement