FORD ESE-M2G260-A2
ADHESIVE, PREAPPLIED - HIGH HOT STRENGTH
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 2 July 2001 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE
The materials defined by these specifications are dry-to-touch films which are pre-applied to threads of part. The adhesive only becomes activated when the coated part is threaded into its mating element where it then hardens to securely lock and seal the assembly.
Document History
January 16, 2003
ADHESIVE, PREAPPLIED - HIGH HOT STRENGTH ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The materials defined by these specifications are dry-to-touch films which are pre-applied to threads of part. The adhesive only becomes activated when the coated part is threaded into its...
FORD ESE-M2G260-A2
July 2, 2001
ADHESIVE, PREAPPLIED - HIGH HOT STRENGTH
1. SCOPE The materials defined by these specifications are dry-to-touch films which are pre-applied to threads of part. The adhesive only becomes activated when the coated part is threaded into its...
January 22, 1987
ADHESIVE, PREAPPLIED - HIGH HOT STRENGTH
A description is not available for this item.
January 22, 1987
ADHESIVE, PREAPPLIED - HIGH HOT STRENGTH
1. SCOPE The materials defined by this specification are dry-to-touch films which are preapplied to threads of part. The adhesive only becomes activated when the coated part is threaded into its...