GMW3035 (J)

Magnesium Alloy Ingots for High Pressure Die Casting

inactive
Buy Now
Organization: GMW
Publication Date: 1 May 1999
Status: inactive
Page Count: 10
scope:

1 Scope

This material specification covers the basic requirements for magnesium alloy ingots and is to be used for initial source validation of the ingot manufacturing process. It is implicit in this specification that the magnesium alloy ingots shall be of acceptable quality such that they can be cast into parts that will meet all relevant GM mechanical, chemical and performance requirements.

Document History

GMW3035 (J)
May 1, 1999
Magnesium Alloy Ingots for High Pressure Die Casting
1 Scope This material specification covers the basic requirements for magnesium alloy ingots and is to be used for initial source validation of the ingot manufacturing process. It is implicit in this...

References

Advertisement