IEC 60651
Sound Level Meters
| Organization: | IEC |
| Publication Date: | 1 October 2001 |
| Status: | inactive |
| Page Count: | 86 |
| ICS Code (Electroacoustics): | 17.140.50 |
scope:
General
This standard describes instruments (sound level meters) for the measurement of certain frequency and time weighted sound pressure levels.
Types
This standard specifies sound level meters of four degrees of precision, designated Types 0, 1, 2 and 3. 1.3
Tolerances
The specifications for Types 0, 1, 2 and 3 sound level meters have the same centre values and differ only in the tolerances allowed, Tolerances generally broaden as the type number increases and differ for the various types to a degree which affects manufacturing costs significantly.
Characteristics specified
This standard specifies the following characteristics of sound level meters:
a) directional characteristics;
b) frequency weighting characteristics;
c) time weighting, detector and indicator characteristics;
d) sensitivity to various environments.
Tests specified
This standard specifies electrical and acoustical tests to verify compliance with the characteristics specified (see 1.4). It also describes the method for absolute sensitivity calibration.
Document History