The present document is Part 3 of the Stage 3 Parlay X Web Services specification for Open Service Access (OSA). The OSA specifications define an architecture that enables application developers to...
This document offers an overview of the 3GPP PLMN and its architectures and configuration. The configuration and the functional entities of the PLMN and the interfaces between them are described on a...
This TS defines the service requirements from users’ and operators’ perspective for the support of IP multimedia applications through the IMS. IP multimedia applications are supported by IP...
The present document investigates how the OSA Call Control Interface Class methods defined in [5] can be mapped onto SIP methods. The mapping of the OSA API to the SIP is considered informative, and...
The present document investigates how the OSA User Interaction Interface Class methods defined in 3GPP TS 29.198-5 [5] can be mapped onto CAMEL Application Part operations and Mobile Application Part...