NPFC - MIL-PRF-1/665

ELECTRON TUBE, MAGNETRON TYPE 6410A

inactive
Buy Now
Organization: NPFC
Publication Date: 16 July 1999
Status: inactive
Page Count: 11
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the electron tube described herein shall consist of this document and the latest issue of MIL-PRF-1.

DESCRIPTION: Fixed nominal frequency of 2,805 MHz, 4.5mW peak power output, with integral magnet.

ABSOLUTE RATINGS: Independent.

ABSOLUTE RATINGS: Dependent

PHYSICAL CHARACTERISTICS:

Dimensions: See figure 1 Cooling: 4/ 9/ Mounting position: 11/ Cathode: Unipotential 8/ Mounting support: By means of hole in magnet Magnet isolation: 10/ Weight: 58 pounds, approximate

See footnotes at end of table I.

TEST CONDITIONS: 6/

GENERAL:

Qualifications: Required. )

Document History

Electron Tube, Magnetron Type 6410A
A description is not available for this item.
July 22, 2016
ELECTRON TUBE, MAGNETRON TYPE 6410A
A description is not available for this item.
August 19, 2011
Electron Tube, Magnetron Type 6410A
A description is not available for this item.
June 12, 2006
ELECTRON TUBE, MAGNETRON TYPE 6410A
A description is not available for this item.
August 10, 2001
ELECTRON TUBE, MAGNETRON TYPE 6410A
A description is not available for this item.
MIL-PRF-1/665
July 16, 1999
ELECTRON TUBE, MAGNETRON TYPE 6410A
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the electron tube described herein shall consist of this document...
June 1, 1989
ELECTRON TUBE, MAGNETRON TYPE 6410A
A description is not available for this item.
September 2, 1971
ELECTRON TUBE, MAGNETRON TYPE 6410A
The complete requirements for procuring the electron tube described herein shall consist of this document and the latest issue of Specification MIL-E-1. This specification is mandatory for use by...
October 27, 1959
ELECTRON TUBE, MAGNETRON TYPE 6410A
A description is not available for this item.

References

Advertisement