IEEE - ANSI C63.5

American National Standard for Electromagnetic Compatibility - Radiated Emission Measurements in Electromagnetic Interference (EMI) Control - Calibration of Antennas (9 kHz to 40 GHz)

inactive
Buy Now
Organization: IEEE
Publication Date: 21 April 2006
Status: inactive
Page Count: 77
scope:

This standard provides methods for determining antenna factors of antennas used for radiated emission measurements of electromagnetic interference (EMI) from 9 kHz to 40 GHz. Antennas included are linearly polarized antennas, such as loops, rods (monopoles), tuned dipoles, biconical dipoles, log-periodic dipole arrays, hybrid linearly polarized arrays, broadband horns, etc., that are used in measurements governed by ANSI C63.4-2003.1 The methods include standard site, reference antenna, equivalent capacitance substitution, standard transmitting loop, standard antenna, and standard field methods. The latter three methods are incorporated by reference in 4.5.

Harmonization of this standard with international standards is achieved by providing one-measurement geometry in the 30 MHz to 1000 MHz frequency range. The word "shall" is used in this document to indicate mandatory requirements. The words "should" or "may" are used to indicate that among several possibilities one is strongly recommended but not mandatory.

Document History

March 1, 2019
American National Standard for Electromagnetic Compatibility— Radiated Emission Measurements in Electromagnetic Interference (EMI) Control—Calibration and Qualification of Antennas (9 kHz to 40 GHz) Corrigendum 1
A description is not available for this item.
January 31, 2017
American National Standard for Electromagnetic Compatibility— Radiated Emission Measurements in Electromagnetic Interference (EMI) Control—Calibration and Qualification of Antennas (9 kHz to 40 GHz)
Overview and scope This standard provides methods for determining antenna factors (AFs) and associated parameters of antennas used to perform radiated emission measurements in electromagnetic...
ANSI C63.5
April 21, 2006
American National Standard for Electromagnetic Compatibility - Radiated Emission Measurements in Electromagnetic Interference (EMI) Control - Calibration of Antennas (9 kHz to 40 GHz)
This standard provides methods for determining antenna factors of antennas used for radiated emission measurements of electromagnetic interference (EMI) from 9 kHz to 40 GHz. Antennas included are...
June 24, 2004
American National Standard for Electromagnetic Compatibility - Radiated Emission Measurements in Electromagnetic Interference (EMI) Control - Calibration of Antennas (9 kHz to 40 GHz)
This standard provides methods for determining antenna factors of antennas used for radiated emission measurements of electromagnetic interference (EMI) from 9 kHz to 40 GHz. Antennas included are...
November 11, 1998
American National Standard for Electromagnetic Compatibility - Radiated Emission Measurements in Electromagnetic Interference (EMI) Control - Calibration of Antennas (9 kHz to 40 GHz)
A description is not available for this item.
January 1, 1988
Standard for Electromagnetic Compatibility - Radiated Emission Measurements in Electromagnetic Interference (EMI) Control - Calibration of Antennas
A description is not available for this item.

References

Advertisement