DS/EN 61788-2

Superconductivity - Part 2: Critical current measurement - DC critical current of Nb3Sn composite superconductors

inactive
Organization: DS
Publication Date: 23 June 2000
Status: inactive
Page Count: 35
ICS Code (Superconductivity and conducting materials): 29.050
scope:

This part of IEC 61788 covers a test method for the determination of the dc critical current of Nb3Sn composite superconductors which are fabricated by either the bronze process or the internal tin diffusion process and have a copper/non-copper ratio larger than 0,2.

Document History

January 25, 2007
Superconductivity - Part 2: Critical current measurement - DC critical current of Nb3Sn composite superconductors
This part of 61788 covers a test method for the determination of the d.c. critical current of Nb3Sn composite superconductors which are fabricated by either the bronze process or the internal tin...
DS/EN 61788-2
June 23, 2000
Superconductivity - Part 2: Critical current measurement - DC critical current of Nb3Sn composite superconductors
This part of IEC 61788 covers a test method for the determination of the dc critical current of Nb3Sn composite superconductors which are fabricated by either the bronze process or the internal tin...
Superconductivity - Part 2: Critical current measurement - DC critical current of Nb3Sn composite superconductors, (October 9, 2000)
A description is not available for this item.
Advertisement