DSF/prEN 14917
Metal bellows expansion joints for pressure applications
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 146 |
| ICS Code (Other pipeline components): | 23.040.99 |
scope:
This European Standard specifies the requirements for design, manufacture and installation of metal bellows expansion joints for pressure applications, i.e. maximum allowable pressure greater than 0,5 bar.
Metal bellows expansion joints are used as components in piping or as parts of pressure vessels.
Document History
August 2, 2021
Metal bellows expansion joints for pressure applications
This document specifies the requirements for design, manufacture and installation of metal bellows expansion joints with circular cross section for pressure applications with maximum allowable...
April 19, 2012
Metal bellows expansion joints for pressure applications
This European Standard specifies the requirements for design, manufacture and installation of metal bellows expansion joints for pressure applications, i.e. maximum allowable pressure greater than...
June 25, 2009
Metal bellows expansion joints for pressure applications
This European Standard specifies the requirements for design, manufacture and installation of metal bellows expansion joints for pressure applications, i.e. maximum allowable pressure greater than...
Metal bellows expansion joints for pressure applications
This European Standard specifies the requirements for design, manufacture and installation of metal bellows expansion joints for pressure applications, i.e. maximum allowable pressure greater than...
DSF/prEN 14917
Metal bellows expansion joints for pressure applications
This European Standard specifies the requirements for design, manufacture and installation of metal bellows expansion joints for pressure applications, i.e. maximum allowable pressure greater than...