DS/EN 62155

Hollow pressurized and unpressurized ceramic and glass insulators for use in electrical equipment with rated voltages greater than 1000 V

active, Most Current
Buy Now
Organization: DS
Publication Date: 15 July 2004
Status: active
Page Count: 58
ICS Code (Insulators): 29.080.10
scope:

This standard is applicable to: - ceramic and glass hollow insulators intended for general use in electrical equipment; - ceramic hollow insulators intended for use with a permanent gas pressure in switchgear and controlgear. These insulators are intended for indoor and outdoor use in electrical equipment, operating on alternating current with a rated voltage greater than 1000 V and a frequency not greater than 100Hz or for use in direct-current equipment with a rated voltage of greater than 1500 V.

Document History

DS/EN 62155
July 15, 2004
Hollow pressurized and unpressurized ceramic and glass insulators for use in electrical equipment with rated voltages greater than 1000 V
This standard is applicable to: - ceramic and glass hollow insulators intended for general use in electrical equipment; - ceramic hollow insulators intended for use with a permanent gas pressure in...

References

Advertisement